Murata Electronics Ceramic Capacitors GJM0335C1E200GB01D

Description
20pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
20pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1E200GB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
20pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E200GB01DTR-ND - DigiKey
Thief River Falls, MN, United States
20pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E200GB01DCT-ND - DigiKey
Thief River Falls, MN, United States
20pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
20PF 25V Capacitor
60-GJM0335C1E200GB01D
20PF 25V Capacitor 60-GJM0335C1E200GB01D
CAP CER 20PF 25V C0G/NP0 0201 Product overview: GJM0335C1E200GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E200GB01 D can be used for catalog matching and distributor lookup.

CAP CER 20PF 25V C0G/NP0 0201 Product overview: GJM0335C1E200GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E200GB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E200GB01D - 824073-GJM0335C1E200GB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E200GB01D
824073-GJM0335C1E200GB01D
Ceramic Capacitors - GJM0335C1E200GB01D 824073-GJM0335C1E200GB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 824073-GJM0335C1E200 GB01D Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 824073-GJM0335C1E200GB01D
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Capacitors - GJM0335C1E200GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E200GB01D
Ceramic Capacitors GJM0335C1E200GB01D
CAP CER 20PF 25V C0G/NP0 0201

CAP CER 20PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT - 535-GJM0335C1E200GB01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT
535-GJM0335C1E200GB01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 535-GJM0335C1E200GB01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT

Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0335C1E200GB01DDKR-ND 490-GJM0335C1E200GB01DTR-ND 60-GJM0335C1E200GB01D 824073-GJM0335C1E200GB01D GJM0335C1E200GB01D 535-GJM0335C1E200GB01D
Product Name Ceramic Capacitors Ceramic Capacitors 20PF 25V Capacitor Ceramic Capacitors - GJM0335C1E200GB01D Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX473K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details