Manufacturer: AMIS
Category: Circuit Protection - Inrush Current Limiters (ICL)
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 160 V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Features: 7.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |
| Tj | -40 to 85 C (-40 to 185 F) |