Manufacturer: Murata Electronics North America
Win Source Part Number: 872751-GJM0335C1E1R5
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11176-2, GJM0335C1E1R5WB01D-N
Murata GJM0335C1E1R5WB01D
Murata GJM0335C1E1R5WB01D
Murata GJM0335C1E1R5WB01D
CAP CER 1.5PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R5WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R5WB01
1.5pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
1.5pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
1.5pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP, 1.5PF, 25V, MLCC, 0201; Capacitance:1.5pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes
CAP, 1.5PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES
CAP CER 1.5PF 25V C0G/NP0 0201
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 872751-GJM0335C1E1R5WB01D | 1853464 | 1853464P | 60-GJM0335C1E1R5WB01D | 490-11176-2-ND | 490-11176-6-ND | 65AH6885 | 92AH8178 | GJM0335C1E1R5WB01D |
| Product Name | Ceramic Capacitors - GJM0335C1E1R5WB01D | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 1.5PF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 1.5Pf, 25V, Mlcc, 0201; Capacitance Murata | Cap, 1.5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||||
| Technology | Multilayer | Multilayer | Film Capacitors | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |