1.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 1.5PF 25V C0G/NP0 0201
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GJM0335C1E1R5BB01J-ND | GJM0335C1E1R5BB01J |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 25 volts | 25 volts |