Murata Electronics MLCCs - Multilayer Ceramic Capacitors GJM0335C1E1R5BB01D

Description
Murata GJM0335C1E1R5BB01D
Request a Quote Datasheet
Description
Murata GJM0335C1E1R5BB01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1853112 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853112
MLCCs - Multilayer Ceramic Capacitors 1853112
Murata GJM0335C1E1R5BB01D

Murata GJM0335C1E1R5BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853461P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853461P
MLCCs - Multilayer Ceramic Capacitors 1853461P
Murata GJM0335C1E1R5BB01D

Murata GJM0335C1E1R5BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853461 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853461
MLCCs - Multilayer Ceramic Capacitors 1853461
Murata GJM0335C1E1R5BB01D

Murata GJM0335C1E1R5BB01D

Supplier's Site
Ceramic Capacitors - GJM0335C1E1R5BB01D - 801368-GJM0335C1E1R5BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E1R5BB01D
801368-GJM0335C1E1R5BB01D
Ceramic Capacitors - GJM0335C1E1R5BB01D 801368-GJM0335C1E1R5BB01D
Manufacturer: Murata Electronics Win Source Part Number: 801368-GJM0335C1E1R5 BB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 1.5pF Tolerance: ±0.1pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801368-GJM0335C1E1R5BB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 1.5pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 490-11175-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11175-2-ND
Ceramic Capacitors 490-11175-2-ND
1.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11175-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11175-6-ND
Ceramic Capacitors 490-11175-6-ND
1.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11175-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11175-1-ND
Ceramic Capacitors 490-11175-1-ND
1.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1.5PF 25V Capacitor
60-GJM0335C1E1R5BB01D
1.5PF 25V Capacitor 60-GJM0335C1E1R5BB01D
CAP CER 1.5PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R5BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R5BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R5BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R5BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E1R5BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E1R5BB01D
Ceramic Capacitors GJM0335C1E1R5BB01D
CAP CER 1.5PF 25V C0G/NP0 0201

CAP CER 1.5PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM0335C1E1R5BB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM0335C1E1R5BB01D
25V 1.5pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1.5pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1.5Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH6884 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH6884
Cap, 1.5Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH6884
CAP, 1.5PF, 25V, MLCC, 0201; Capacitance:1.5pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.5PF, 25V, MLCC, 0201; Capacitance:1.5pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 77AH4458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
77AH4458
Cap, 1.5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 77AH4458
CAP, 1.5PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1.5PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1853112 1853461P 801368-GJM0335C1E1R5BB01D 490-11175-2-ND 490-11175-6-ND 60-GJM0335C1E1R5BB01D GJM0335C1E1R5BB01D GJM0335C1E1R5BB01D 65AH6884 77AH4458
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GJM0335C1E1R5BB01D Ceramic Capacitors Ceramic Capacitors 1.5PF 25V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1.5Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 1.5Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-P42BNL820M5STTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers