Murata Electronics Ceramic Capacitors GJM0335C1E1R3WB01D

Description
1.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17789-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17789-2-ND
Ceramic Capacitors 490-17789-2-ND
1.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17789-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17789-6-ND
Ceramic Capacitors 490-17789-6-ND
1.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17789-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17789-1-ND
Ceramic Capacitors 490-17789-1-ND
1.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E1R3WB01D - 801371-GJM0335C1E1R3WB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E1R3WB01D
801371-GJM0335C1E1R3WB01D
Ceramic Capacitors - GJM0335C1E1R3WB01D 801371-GJM0335C1E1R3WB01D
Manufacturer: Murata Electronics Win Source Part Number: 801371-GJM0335C1E1R3 WB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 1.3pF Tolerance: ±0.05pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801371-GJM0335C1E1R3WB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 1.3pF
Tolerance: ±0.05pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
1.3PF 25V Capacitor
60-GJM0335C1E1R3WB01D
1.3PF 25V Capacitor 60-GJM0335C1E1R3WB01D
CAP CER 1.3PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R3WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R3WB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.3PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R3WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R3WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.3pF 25Volts C0G +/-0.05pF - 535-GJM0335C1E1R3WB01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.3pF 25Volts C0G +/-0.05pF
535-GJM0335C1E1R3WB01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.3pF 25Volts C0G +/-0.05pF 535-GJM0335C1E1R3WB01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.3pF 25Volts C0G +/-0.05pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.3pF 25Volts C0G +/-0.05pF

Supplier's Site
Ceramic Capacitors - GJM0335C1E1R3WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E1R3WB01D
Ceramic Capacitors GJM0335C1E1R3WB01D
CAP CER 1.3PF 25V C0G/NP0 0201

CAP CER 1.3PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17789-2-ND 490-17789-6-ND 801371-GJM0335C1E1R3WB01D 60-GJM0335C1E1R3WB01D 535-GJM0335C1E1R3WB01D GJM0335C1E1R3WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM0335C1E1R3WB01D 1.3PF 25V Capacitor Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.3pF 25Volts C0G +/-0.05pF Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R334K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details