CAP CER 1.3PF 25V NP0 0201
CAP CER 1.3PF 25V NP0 0201
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GJM0335C1E1R3CB01J | GJM0335C1E1R3CB01J |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount | |
| Technology | Film Capacitors | Single-Layer |
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |