Murata Electronics Capacitors - Ceramic Capacitors GJM0335C1E1R3CB01D

Description
Win Source Part Number: 961181-GJM0335C1E1R3 CB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 1.3 pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM0335C1E1R3BA01D; GRM0335C1E1R3CA01D; C0603C0G1E1R3B; C0603C0G1E1R3C; C0603C0G1E1R3C030BF; GRM0335C1E1R4BA01D; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-3056-6,490-3056- 1,490-3056-2 Base Product Number: GJM0335C1E
Request a Quote Datasheet
Description
Win Source Part Number: 961181-GJM0335C1E1R3 CB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 1.3 pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM0335C1E1R3BA01D; GRM0335C1E1R3CA01D; C0603C0G1E1R3B; C0603C0G1E1R3C; C0603C0G1E1R3C030BF; GRM0335C1E1R4BA01D; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-3056-6,490-3056- 1,490-3056-2 Base Product Number: GJM0335C1E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 961181-GJM0335C1E1R3CB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
961181-GJM0335C1E1R3CB01D
Capacitors - Ceramic Capacitors 961181-GJM0335C1E1R3CB01D
Win Source Part Number: 961181-GJM0335C1E1R3 CB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 1.3 pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM0335C1E1R3BA01D; GRM0335C1E1R3CA01D; C0603C0G1E1R3B; C0603C0G1E1R3C; C0603C0G1E1R3C030BF; GRM0335C1E1R4BA01D; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-3056-6,490-3056- 1,490-3056-2 Base Product Number: GJM0335C1E

Win Source Part Number: 961181-GJM0335C1E1R3CB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 1.3 pF
Tolerance: ±0.25pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GRM0335C1E1R3BA01D; GRM0335C1E1R3CA01D; C0603C0G1E1R3B; C0603C0G1E1R3C; C0603C0G1E1R3C030BF; GRM0335C1E1R4BA01D;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-3056-6,490-3056-1,490-3056-2
Base Product Number: GJM0335C1E

Buy Now Datasheet
Ceramic Capacitors - 490-3056-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3056-2-ND
Ceramic Capacitors 490-3056-2-ND
1.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3056-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3056-1-ND
Ceramic Capacitors 490-3056-1-ND
1.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3056-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3056-6-ND
Ceramic Capacitors 490-3056-6-ND
1.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1.3PF 25V Capacitor
60-GJM0335C1E1R3CB01D
1.3PF 25V Capacitor 60-GJM0335C1E1R3CB01D
CAP CER 1.3PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R3CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R3CB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.3PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R3CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R3CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM0335C1E1R3CB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM0335C1E1R3CB01D
25V 1.3pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1.3pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E1R3CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E1R3CB01D
Ceramic Capacitors GJM0335C1E1R3CB01D
CAP CER 1.3PF 25V C0G/NP0 0201

CAP CER 1.3PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 961181-GJM0335C1E1R3CB01D 490-3056-2-ND 490-3056-6-ND 60-GJM0335C1E1R3CB01D GJM0335C1E1R3CB01D GJM0335C1E1R3CB01D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1.3PF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.30E-6 microF 1.30E-6 microF 1.30E-6 microF 1.30E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details