Murata Electronics Ceramic Capacitors - GJM0335C1E1R2BB01D GJM0335C1E1R2BB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 845516-GJM0335C1E1R2 BB01D Series: GJM Features: 1.2 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM0335C1E1R2BB01E, 490-11173-2, 490-17212-1, 490-11173-6, GJM0335C1E1R2BB01D-N D, 490-17212-1-ND, 490-17212-2, 490-11173-1, 490-17212-2-ND, 490-17212-6, 490-17212-6-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 845516-GJM0335C1E1R2 BB01D Series: GJM Features: 1.2 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM0335C1E1R2BB01E, 490-11173-2, 490-17212-1, 490-11173-6, GJM0335C1E1R2BB01D-N D, 490-17212-1-ND, 490-17212-2, 490-11173-1, 490-17212-2-ND, 490-17212-6, 490-17212-6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C1E1R2BB01D - 845516-GJM0335C1E1R2BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E1R2BB01D
845516-GJM0335C1E1R2BB01D
Ceramic Capacitors - GJM0335C1E1R2BB01D 845516-GJM0335C1E1R2BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 845516-GJM0335C1E1R2 BB01D Series: GJM Features: 1.2 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM0335C1E1R2BB01E, 490-11173-2, 490-17212-1, 490-11173-6, GJM0335C1E1R2BB01D-N D, 490-17212-1-ND, 490-17212-2, 490-11173-1, 490-17212-2-ND, 490-17212-6, 490-17212-6-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 845516-GJM0335C1E1R2BB01D
Series: GJM
Features: 1.2 pF Ceramic Capacitor
Package: Reel - TR
Family Name: GJM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GJM0335C1E1R2BB01E, 490-11173-2, 490-17212-1, 490-11173-6, GJM0335C1E1R2BB01D-ND, 490-17212-1-ND, 490-17212-2, 490-11173-1, 490-17212-2-ND, 490-17212-6, 490-17212-6-ND

Buy Now Datasheet
Ceramic Capacitors - 490-11173-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11173-6-ND
Ceramic Capacitors 490-11173-6-ND
1.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11173-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11173-2-ND
Ceramic Capacitors 490-11173-2-ND
1.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11173-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11173-1-ND
Ceramic Capacitors 490-11173-1-ND
1.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1.2PF 25V Capacitor
60-GJM0335C1E1R2BB01D
1.2PF 25V Capacitor 60-GJM0335C1E1R2BB01D
CAP CER 1.2PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R2BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R2BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.2PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R2BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R2BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E1R2BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E1R2BB01D
Ceramic Capacitors GJM0335C1E1R2BB01D
CAP CER 1.2PF 25V C0G/NP0 0201

CAP CER 1.2PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 1.2Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH6883 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH6883
Cap, 1.2Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH6883
CAP, 1.2PF, 25V, MLCC, 0201; Capacitance:1.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.2PF, 25V, MLCC, 0201; Capacitance:1.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 77AH4457 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
77AH4457
Cap, 1.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 77AH4457
CAP, 1.2PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1.2PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845516-GJM0335C1E1R2BB01D 490-11173-6-ND 490-11173-2-ND 60-GJM0335C1E1R2BB01D GJM0335C1E1R2BB01D 65AH6883 77AH4457
Product Name Ceramic Capacitors - GJM0335C1E1R2BB01D Ceramic Capacitors Ceramic Capacitors 1.2PF 25V Capacitor Ceramic Capacitors Cap, 1.2Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 1.2Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX822K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers