Murata Electronics 1.1PF 25V Capacitor GJM0335C1E1R1WB01D

Description
CAP CER 1.1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R1WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R1WB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R1WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R1WB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1PF 25V Capacitor
60-GJM0335C1E1R1WB01D
1.1PF 25V Capacitor 60-GJM0335C1E1R1WB01D
CAP CER 1.1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R1WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R1WB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R1WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R1WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E1R1WB01D - 872749-GJM0335C1E1R1WB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E1R1WB01D
872749-GJM0335C1E1R1WB01D
Ceramic Capacitors - GJM0335C1E1R1WB01D 872749-GJM0335C1E1R1WB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872749-GJM0335C1E1R1 WB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 1.1 pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872749-GJM0335C1E1R1WB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 1.1 pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E1R1WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
1.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.1pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E1R1WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.1PF 25V C0G/NP0 0201

CAP CER 1.1PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1E1R1WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.1PF 25V C0G/NP0 0201

CAP CER 1.1PF 25V C0G/NP0 0201

Buy Now Datasheet
Cap Ceramic 1.1pF 25V C0G 0.05pF SMD 0201 125°C Paper T/R - 535-GJM0335C1E1R1WB01D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1.1pF 25V C0G 0.05pF SMD 0201 125°C Paper T/R
535-GJM0335C1E1R1WB01D
Cap Ceramic 1.1pF 25V C0G 0.05pF SMD 0201 125°C Paper T/R 535-GJM0335C1E1R1WB01D
Cap Ceramic 1.1pF 25V C0G 0.05pF SMD 0201 125°C Paper T/R

Cap Ceramic 1.1pF 25V C0G 0.05pF SMD 0201 125°C Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1E1R1WB01D 872749-GJM0335C1E1R1WB01D 490-GJM0335C1E1R1WB01DTR-ND 490-GJM0335C1E1R1WB01DDKR-ND 535-GJM0335C1E1R1WB01D
Product Name 1.1PF 25V Capacitor Ceramic Capacitors - GJM0335C1E1R1WB01D Ceramic Capacitors Ceramic Capacitors Cap Ceramic 1.1pF 25V C0G 0.05pF SMD 0201 125°C Paper T/R
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 1.10E-6 microF 1.10E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details