Murata Electronics 1.1PF 25V Capacitor GJM0335C1E1R1BB01D

Description
CAP CER 1.1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R1BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R1BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R1BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R1BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1PF 25V Capacitor
60-GJM0335C1E1R1BB01D
1.1PF 25V Capacitor 60-GJM0335C1E1R1BB01D
CAP CER 1.1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R1BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R1BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R1BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R1BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12591-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12591-6-ND
Ceramic Capacitors 490-12591-6-ND
1.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12591-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12591-1-ND
Ceramic Capacitors 490-12591-1-ND
1.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12591-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12591-2-ND
Ceramic Capacitors 490-12591-2-ND
1.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E1R1BB01D - 872748-GJM0335C1E1R1BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E1R1BB01D
872748-GJM0335C1E1R1BB01D
Ceramic Capacitors - GJM0335C1E1R1BB01D 872748-GJM0335C1E1R1BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872748-GJM0335C1E1R1 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12591-6, 490-17211-2, GJM0335C1E1R1BB01D-N D, 490-17211-1, 490-17211-6, GJM0335C1E1R1BB01E, 490-17211-6-ND, 490-17211-1-ND, 490-17211-2-ND, 490-12591-2, 490-12591-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872748-GJM0335C1E1R1BB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12591-6, 490-17211-2, GJM0335C1E1R1BB01D-ND, 490-17211-1, 490-17211-6, GJM0335C1E1R1BB01E, 490-17211-6-ND, 490-17211-1-ND, 490-17211-2-ND, 490-12591-2, 490-12591-1

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E1R1BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E1R1BB01D
Ceramic Capacitors GJM0335C1E1R1BB01D
CAP CER 1.1PF 25V C0G/NP0 0201

CAP CER 1.1PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1E1R1BB01D 490-12591-6-ND 490-12591-1-ND 872748-GJM0335C1E1R1BB01D GJM0335C1E1R1BB01D
Product Name 1.1PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM0335C1E1R1BB01D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.10E-6 microF 1.10E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details