Murata Electronics Ceramic Capacitors - GJM0335C1E1R0BB01D GJM0335C1E1R0BB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 845517-GJM0335C1E1R0 BB01D Series: GJM Features: 1 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM0335C1E1R0BB01D-N D, 490-11172-6, 490-11172-2, 490-11172-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 845517-GJM0335C1E1R0 BB01D Series: GJM Features: 1 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM0335C1E1R0BB01D-N D, 490-11172-6, 490-11172-2, 490-11172-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C1E1R0BB01D - 845517-GJM0335C1E1R0BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0335C1E1R0BB01D
845517-GJM0335C1E1R0BB01D
Ceramic Capacitors - GJM0335C1E1R0BB01D 845517-GJM0335C1E1R0BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 845517-GJM0335C1E1R0 BB01D Series: GJM Features: 1 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM0335C1E1R0BB01D-N D, 490-11172-6, 490-11172-2, 490-11172-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 845517-GJM0335C1E1R0BB01D
Series: GJM
Features: 1 pF Ceramic Capacitor
Package: Reel - TR
Family Name: GJM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GJM0335C1E1R0BB01D-ND, 490-11172-6, 490-11172-2, 490-11172-1

Buy Now Datasheet
Ceramic Capacitors - 490-11172-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11172-6-ND
Ceramic Capacitors 490-11172-6-ND
1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11172-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11172-2-ND
Ceramic Capacitors 490-11172-2-ND
1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11172-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11172-1-ND
Ceramic Capacitors 490-11172-1-ND
1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1PF 25V Capacitor
60-GJM0335C1E1R0BB01D
1PF 25V Capacitor 60-GJM0335C1E1R0BB01D
CAP CER 1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R0BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R0BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH6881 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH6881
Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH6881
CAP, 1PF, 25V, MLCC, 0201; Capacitance:1pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 1PF, 25V, MLCC, 0201; Capacitance:1pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH8176 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH8176
Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH8176
CAP, 1PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E1R0BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E1R0BB01D
Ceramic Capacitors GJM0335C1E1R0BB01D
CAP CER 1PF 25V C0G/NP0 0201

CAP CER 1PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845517-GJM0335C1E1R0BB01D 490-11172-6-ND 490-11172-2-ND 60-GJM0335C1E1R0BB01D 65AH6881 92AH8176 GJM0335C1E1R0BB01D
Product Name Ceramic Capacitors - GJM0335C1E1R0BB01D Ceramic Capacitors Ceramic Capacitors 1PF 25V Capacitor Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details