Murata Electronics Capacitors - Ceramic Capacitors GJM0335C1E180GB01D

Description
Win Source Part Number: 1107776-GJM0335C1E18 0GB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Capacitance: 18 pF Tolerance: ±2% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14486-6,490-1448 6-1,490-14486-2 Base Product Number: GJM0335C1E
Request a Quote Datasheet
Description
Win Source Part Number: 1107776-GJM0335C1E18 0GB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Capacitance: 18 pF Tolerance: ±2% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14486-6,490-1448 6-1,490-14486-2 Base Product Number: GJM0335C1E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1107776-GJM0335C1E180GB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1107776-GJM0335C1E180GB01D
Capacitors - Ceramic Capacitors 1107776-GJM0335C1E180GB01D
Win Source Part Number: 1107776-GJM0335C1E18 0GB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Capacitance: 18 pF Tolerance: ±2% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14486-6,490-1448 6-1,490-14486-2 Base Product Number: GJM0335C1E

Win Source Part Number: 1107776-GJM0335C1E180GB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Capacitance: 18 pF
Tolerance: ±2%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14486-6,490-14486-1,490-14486-2
Base Product Number: GJM0335C1E

Buy Now Datasheet
Singapore, Singapore
18PF 25V Capacitor
60-GJM0335C1E180GB01D
18PF 25V Capacitor 60-GJM0335C1E180GB01D
CAP CER 18PF 25V C0G/NP0 0201 Product overview: GJM0335C1E180GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E180GB01 D can be used for catalog matching and distributor lookup.

CAP CER 18PF 25V C0G/NP0 0201 Product overview: GJM0335C1E180GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E180GB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14486-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14486-6-ND
Ceramic Capacitors 490-14486-6-ND
18pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14486-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14486-1-ND
Ceramic Capacitors 490-14486-1-ND
18pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14486-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14486-2-ND
Ceramic Capacitors 490-14486-2-ND
18pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E180GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E180GB01D
Ceramic Capacitors GJM0335C1E180GB01D
CAP CER 18PF 25V C0G/NP0 0201

CAP CER 18PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 18Pf, 25V, Mlcc, 0201; Capacitance Murata - 70AH6289 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 25V, Mlcc, 0201; Capacitance Murata
70AH6289
Cap, 18Pf, 25V, Mlcc, 0201; Capacitance Murata 70AH6289
CAP, 18PF, 25V, MLCC, 0201; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 18PF, 25V, MLCC, 0201; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 18Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 13AJ0418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
13AJ0418
Cap, 18Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 13AJ0418
CAP, 18PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 18PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM0335C1E180GB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM0335C1E180GB01D
25V 18pF null ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 18pF null ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1107776-GJM0335C1E180GB01D 60-GJM0335C1E180GB01D 490-14486-6-ND 490-14486-1-ND GJM0335C1E180GB01D 70AH6289 13AJ0418 GJM0335C1E180GB01D
Product Name Capacitors - Ceramic Capacitors 18PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 18Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 18Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details