Murata Electronics Ceramic Capacitors GJM0335C1E150GB01D

Description
15pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
15pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10562-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10562-6-ND
Ceramic Capacitors 490-10562-6-ND
15pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10562-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10562-2-ND
Ceramic Capacitors 490-10562-2-ND
15pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10562-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10562-1-ND
Ceramic Capacitors 490-10562-1-ND
15pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
15PF 25V Capacitor
60-GJM0335C1E150GB01D
15PF 25V Capacitor 60-GJM0335C1E150GB01D
CAP CER 15PF 25V C0G/NP0 0201 Product overview: GJM0335C1E150GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E150GB01 D can be used for catalog matching and distributor lookup.

CAP CER 15PF 25V C0G/NP0 0201 Product overview: GJM0335C1E150GB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E150GB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E150GB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E150GB01D
Ceramic Capacitors GJM0335C1E150GB01D
CAP CER 15PF 25V C0G/NP0 0201

CAP CER 15PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 15Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH6888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH6888
Cap, 15Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH6888
CAP, 15PF, 25V, MLCC, 0201; Capacitance:15pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 15PF, 25V, MLCC, 0201; Capacitance:15pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH8180 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH8180
Cap, 15Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH8180
CAP, 15PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 15PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10562-6-ND 490-10562-2-ND 60-GJM0335C1E150GB01D GJM0335C1E150GB01D 65AH6888 92AH8180
Product Name Ceramic Capacitors Ceramic Capacitors 15PF 25V Capacitor Ceramic Capacitors Cap, 15Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 15Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX393K - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1855369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details