Murata Electronics 10PF 25V Capacitor GJM0335C1E100JB01D

Description
CAP CER 10PF 25V C0G/NP0 0201 Product overview: GJM0335C1E100JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E100JB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10PF 25V C0G/NP0 0201 Product overview: GJM0335C1E100JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E100JB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10PF 25V Capacitor
60-GJM0335C1E100JB01D
10PF 25V Capacitor 60-GJM0335C1E100JB01D
CAP CER 10PF 25V C0G/NP0 0201 Product overview: GJM0335C1E100JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E100JB01 D can be used for catalog matching and distributor lookup.

CAP CER 10PF 25V C0G/NP0 0201 Product overview: GJM0335C1E100JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E100JB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13312-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13312-6-ND
Ceramic Capacitors 490-13312-6-ND
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13312-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13312-1-ND
Ceramic Capacitors 490-13312-1-ND
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13312-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13312-2-ND
Ceramic Capacitors 490-13312-2-ND
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329471-GJM0335C1E100JB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329471-GJM0335C1E100JB01D
Capacitors - Ceramic Capacitors 1329471-GJM0335C1E100JB01D
Manufacturer: Murata Electronics Win Source Part Number: 1329471-GJM0335C1E10 0JB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: Surface Mount Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GJM0335C1E100JB01D-N D,490-13312-1,490-17 323-6-ND,490-13312-2 ,490-17323-2-ND,490- 17323-1-ND,490-17323 -1,490-17323-2,GJM03 35C1E100JB01E,490-13 312-6,490-17323-6 Base Product Number: GJM0335C1E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329471-GJM0335C1E100JB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GJM0335C1E100JB01D-ND,490-13312-1,490-17323-6-ND,490-13312-2,490-17323-2-ND,490-17323-1-ND,490-17323-1,490-17323-2,GJM0335C1E100JB01E,490-13312-6,490-17323-6
Base Product Number: GJM0335C1E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Murata - 97AH9577 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Murata
97AH9577
Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Murata 97AH9577
CAP, 10PF, 25V, MLCC, 0201; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10PF, 25V, MLCC, 0201; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 13AJ0417 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
13AJ0417
Cap, 10Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 13AJ0417
CAP, 10PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 10PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GJM0335C1E100JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E100JB01D
Ceramic Capacitors GJM0335C1E100JB01D
CAP CER 10PF 25V C0G/NP0 0201

CAP CER 10PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GJM0335C1E100JB01D
CAP CER 10PF 25V C0G/NP0 0201

CAP CER 10PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1E100JB01D 490-13312-6-ND 490-13312-1-ND 1329471-GJM0335C1E100JB01D 97AH9577 13AJ0417 GJM0335C1E100JB01D GJM0335C1E100JB01D
Product Name 10PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 10Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers