Murata Electronics Ceramic Capacitors GJM0225C1ER40WB01L

Description
0.4pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.4pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0225C1ER40WB01LTR-ND - DigiKey
Thief River Falls, MN, United States
0.4pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

0.4pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0225C1ER40WB01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.4PF 25V C0G/NP0 01005

CAP CER 0.4PF 25V C0G/NP0 01005

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GJM0225C1ER40WB01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0225C1ER40WB01L
Capacitors - Ceramic Capacitors GJM0225C1ER40WB01L
CERAMIC CAP MLCC HIGH-Q 125C

CERAMIC CAP MLCC HIGH-Q 125C

Supplier's Site
Ceramic Capacitors - GJM0225C1ER40WB01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0225C1ER40WB01L
Ceramic Capacitors GJM0225C1ER40WB01L
CERAMIC CAP MLCC HIGH-Q 125C

CERAMIC CAP MLCC HIGH-Q 125C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM0225C1ER40WB01LTR-ND GJM0225C1ER40WB01L GJM0225C1ER40WB01L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G479D2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details