Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966701-GJM0225C1E220
Voltage Rating: 25 V
Length: 400 µm
Mounting: SMD (SMT)
Capacitance: 22 pF
Tolerance: 2 %
Temperature Coefficient: 30 ppm/°C
Thickness: 200 µm
Height: 220 µm
Material: Ceramic
Weight: 6.010099 mg
Width: 200 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1005
Voltage Rating (DC): 25 V
CAP CER 22PF 25V C0G 01005 Product overview: GJM0225C1E220GB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1E220GB01
CAP CER 22PF 25V C0G 01005
CAP CER 22PF 25V C0G 01005
CAP CER 22PF 25V C0G 01005
CAP CER 22PF 25V C0G 01005
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 966701-GJM0225C1E220GB01L | 60-GJM0225C1E220GB01L | 490-GJM0225C1E220GB01LTR-ND | 490-GJM0225C1E220GB01LDKR-ND | GJM0225C1E220GB01L |
| Product Name | Ceramic Capacitors - GJM0225C1E220GB01L | 22PF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | |||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts | ||
| WVAC | 25 volts | 25 to ? volts | 25 volts | 25 volts |