Murata Electronics OEM Parts - OEM Parts (F - I) - GJM0225C1C3R3BB01D GJM0225C1C3R3BB01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060783-GJM0225C1C3R 3BB01D Length: 400 µm Capacitance: 3.3 pF Thickness: 200 µm Width: 200 µm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 16 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060783-GJM0225C1C3R 3BB01D Length: 400 µm Capacitance: 3.3 pF Thickness: 200 µm Width: 200 µm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GJM0225C1C3R3BB01D - 1060783-GJM0225C1C3R3BB01D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GJM0225C1C3R3BB01D
1060783-GJM0225C1C3R3BB01D
OEM Parts - OEM Parts (F - I) - GJM0225C1C3R3BB01D 1060783-GJM0225C1C3R3BB01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060783-GJM0225C1C3R 3BB01D Length: 400 µm Capacitance: 3.3 pF Thickness: 200 µm Width: 200 µm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 16 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060783-GJM0225C1C3R3BB01D
Length: 400 µm
Capacitance: 3.3 pF
Thickness: 200 µm
Width: 200 µm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1060783-GJM0225C1C3R3BB01D
Product Name OEM Parts - OEM Parts (F - I) - GJM0225C1C3R3BB01D
Unlock Full Specs
to access all available technical data

Similar Products