Murata Electronics Ceramic Capacitors GJM0225C1C1R6BB01L

Description
CAP CER 1.6PF 16V C0G 01005
Request a Quote Datasheet
Description
CAP CER 1.6PF 16V C0G 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0225C1C1R6BB01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.6PF 16V C0G 01005

CAP CER 1.6PF 16V C0G 01005

Buy Now Datasheet
Ceramic Capacitors - GJM0225C1C1R6BB01L - 1117358-GJM0225C1C1R6BB01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM0225C1C1R6BB01L
1117358-GJM0225C1C1R6BB01L
Ceramic Capacitors - GJM0225C1C1R6BB01L 1117358-GJM0225C1C1R6BB01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117358-GJM0225C1C1R 6BB01L Voltage Rating: 16 V Length: 400 µm Capacitance: 1.6 pF Temperature Coefficient: 30 ppm/°C Thickness: 200 µm Height: 220 µm Material: Ceramic Width: 200 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Voltage Rating (DC): 16 V Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117358-GJM0225C1C1R6BB01L
Voltage Rating: 16 V
Length: 400 µm
Capacitance: 1.6 pF
Temperature Coefficient: 30 ppm/°C
Thickness: 200 µm
Height: 220 µm
Material: Ceramic
Width: 200 µm
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Voltage Rating (DC): 16 V
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
1.6PF 16V Capacitor
60-GJM0225C1C1R6BB01L
1.6PF 16V Capacitor 60-GJM0225C1C1R6BB01L
CAP CER 1.6PF 16V C0G 01005 Product overview: GJM0225C1C1R6BB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C1R6BB01 L can be used for catalog matching and distributor lookup.

CAP CER 1.6PF 16V C0G 01005 Product overview: GJM0225C1C1R6BB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C1R6BB01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GJM0225C1C1R6BB01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM0225C1C1R6BB01L
Capacitors - Ceramic Capacitors GJM0225C1C1R6BB01L
CAP CER 1.6PF 16V C0G 01005

CAP CER 1.6PF 16V C0G 01005

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM0225C1C1R6BB01LTR-ND 1117358-GJM0225C1C1R6BB01L 60-GJM0225C1C1R6BB01L GJM0225C1C1R6BB01L
Product Name Ceramic Capacitors Ceramic Capacitors - GJM0225C1C1R6BB01L 1.6PF 16V Capacitor Capacitors - Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 to ? volts
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers