Murata Electronics Custom Parts - Custom Parts (E - I) - GJM0225C1C1R4WB01D GJM0225C1C1R4WB01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114924-GJM0225C1C1R 4WB01D Length: 400 µm Capacitance: 1.4 pF Thickness: 200 µm Width: 200 µm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Voltage Rating (DC): 16 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114924-GJM0225C1C1R 4WB01D Length: 400 µm Capacitance: 1.4 pF Thickness: 200 µm Width: 200 µm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Voltage Rating (DC): 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GJM0225C1C1R4WB01D - 1114924-GJM0225C1C1R4WB01D - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GJM0225C1C1R4WB01D
1114924-GJM0225C1C1R4WB01D
Custom Parts - Custom Parts (E - I) - GJM0225C1C1R4WB01D 1114924-GJM0225C1C1R4WB01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114924-GJM0225C1C1R 4WB01D Length: 400 µm Capacitance: 1.4 pF Thickness: 200 µm Width: 200 µm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Voltage Rating (DC): 16 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114924-GJM0225C1C1R4WB01D
Length: 400 µm
Capacitance: 1.4 pF
Thickness: 200 µm
Width: 200 µm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1114924-GJM0225C1C1R4WB01D
Product Name Custom Parts - Custom Parts (E - I) - GJM0225C1C1R4WB01D
Unlock Full Specs
to access all available technical data