Murata Electronics 18PF 16V Capacitor GJM0225C1C180JB01L

Description
CAP CER 18PF 16V NP0 01005 Product overview: GJM0225C1C180JB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C180JB01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 18PF 16V NP0 01005 Product overview: GJM0225C1C180JB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C180JB01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18PF 16V Capacitor
60-GJM0225C1C180JB01L
18PF 16V Capacitor 60-GJM0225C1C180JB01L
CAP CER 18PF 16V NP0 01005 Product overview: GJM0225C1C180JB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C180JB01 L can be used for catalog matching and distributor lookup.

CAP CER 18PF 16V NP0 01005 Product overview: GJM0225C1C180JB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C180JB01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1015915-GJM0225C1C180JB01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1015915-GJM0225C1C180JB01L
Capacitors - Ceramic Capacitors 1015915-GJM0225C1C180JB01L
Win Source Part Number: 1015915-GJM0225C1C18 0JB01L Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 40,000 Capacitance: 18 pF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GJM0225C1C

Win Source Part Number: 1015915-GJM0225C1C180JB01L
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 40,000
Capacitance: 18 pF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GJM0225C1C

Buy Now Datasheet
Ceramic Capacitors - GJM0225C1C180JB01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GJM0225C1C180JB01L-ND
Ceramic Capacitors GJM0225C1C180JB01L-ND
18pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

18pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0225C1C180JB01L
CAP CER 18PF 16V NP0 01005

CAP CER 18PF 16V NP0 01005

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0225C1C180JB01L 1015915-GJM0225C1C180JB01L GJM0225C1C180JB01L-ND GJM0225C1C180JB01L
Product Name 18PF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details