Murata Electronics Ceramic Capacitors GJ832ER7YA106KA12L

Description
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14485-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14485-2-ND
Ceramic Capacitors 490-14485-2-ND
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14485-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14485-1-ND
Ceramic Capacitors 490-14485-1-ND
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14485-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14485-6-ND
Ceramic Capacitors 490-14485-6-ND
10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-14485-2-ND 490-14485-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers