Murata Electronics Ceramic Capacitors GJ831CR71H475KA12L

Description
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14442-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14442-1-ND
Ceramic Capacitors 490-14442-1-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14442-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14442-6-ND
Ceramic Capacitors 490-14442-6-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14442-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14442-2-ND
Ceramic Capacitors 490-14442-2-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330049-GJ831CR71H475KA12L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330049-GJ831CR71H475KA12L
Capacitors - Ceramic Capacitors 1330049-GJ831CR71H475KA12L
Manufacturer: Murata Electronics Win Source Part Number: 1330049-GJ831CR71H47 5KA12L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14442-2,490-1444 2-1,490-14442-6 Base Product Number: GJ831CR71H Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330049-GJ831CR71H475KA12L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14442-2,490-14442-1,490-14442-6
Base Product Number: GJ831CR71H
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-GJ831CR71H475KA12L
4.7UF 50V Capacitor 60-GJ831CR71H475KA12L
CAP CER 4.7UF 50V X7R 1206 Product overview: GJ831CR71H475KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJ831CR71H475KA12 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7R 1206 Product overview: GJ831CR71H475KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJ831CR71H475KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJ831CR71H475KA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJ831CR71H475KA12L
Ceramic Capacitors GJ831CR71H475KA12L
CAP CER 4.7UF 50V X7R 1206

CAP CER 4.7UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14442-1-ND 490-14442-6-ND 1330049-GJ831CR71H475KA12L 60-GJ831CR71H475KA12L GJ831CR71H475KA12L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - CK05BX271K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers