Murata Electronics Ceramic Capacitors GJ821BR71H105KA12L

Description
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14440-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14440-2-ND
Ceramic Capacitors 490-14440-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14440-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14440-6-ND
Ceramic Capacitors 490-14440-6-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14440-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14440-1-ND
Ceramic Capacitors 490-14440-1-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Murata - 65AH6915 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Murata
65AH6915
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Murata 65AH6915
CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GJ8 Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GJ8 Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-14440-2-ND 490-14440-6-ND 65AH6915
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers