Murata Electronics Ceramic Capacitors GJ4216C81E104KA01D

Description
CAP CER 0.1UF 25V X6S 0805
Request a Quote
Description
CAP CER 0.1UF 25V X6S 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1337093-GJ4216C81E104KA01D is a low distortion chip multilayer ceramic capacitor designed for reflow soldering applications. It has a capacitance value of 0.1µF and a rated voltage of DC 25V, with a tolerance of ±10%. The capacitor is suitable for various applications, including consumer equipment, industrial equipment, medical devices (excluding implants), and automotive infotainment systems, provided these applications do not directly relate to the protection of human life or property. The capacitor features a temperature range of -55°C to 105°C and is packaged in tape and reel format, with a standard packing quantity of 4,000 units per reel. It is classified under the Murata part number system and has a size code of 2012M (0805). The product is compliant with REACH regulations and has an MSL level of 1, indicating it is suitable for unlimited shelf life under proper storage conditions. Engineers should consider this capacitor for applications requiring reliable performance in a compact form factor, while ensuring that the specific application aligns with the manufacturer's guidelines regarding suitable uses.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1337093-GJ4216C81E104KA01D is a low distortion chip multilayer ceramic capacitor designed for reflow soldering applications. It has a capacitance value of 0.1µF and a rated voltage of DC 25V, with a tolerance of ±10%. The capacitor is suitable for various applications, including consumer equipment, industrial equipment, medical devices (excluding implants), and automotive infotainment systems, provided these applications do not directly relate to the protection of human life or property. The capacitor features a temperature range of -55°C to 105°C and is packaged in tape and reel format, with a standard packing quantity of 4,000 units per reel. It is classified under the Murata part number system and has a size code of 2012M (0805). The product is compliant with REACH regulations and has an MSL level of 1, indicating it is suitable for unlimited shelf life under proper storage conditions. Engineers should consider this capacitor for applications requiring reliable performance in a compact form factor, while ensuring that the specific application aligns with the manufacturer's guidelines regarding suitable uses.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJ4216C81E104KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 25V X6S 0805

CAP CER 0.1UF 25V X6S 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1337093-GJ4216C81E104KA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1337093-GJ4216C81E104KA01D
Capacitors - Ceramic Capacitors 1337093-GJ4216C81E104KA01D
Win Source Part Number: 1337093-GJ4216C81E10 4KA01D Category: Capacitors - Ceramic Capacitors Series: * Package: Tape & Reel Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics

Win Source Part Number: 1337093-GJ4216C81E104KA01D
Category: Capacitors - Ceramic Capacitors
Series: *
Package: Tape & Reel
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
60-GJ4216C81E104KA01D
0.1UF 25V Capacitor 60-GJ4216C81E104KA01D
CAP CER 0.1UF 25V X6S 0805 Product overview: GJ4216C81E104KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJ4216C81E104KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X6S 0805 Product overview: GJ4216C81E104KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJ4216C81E104KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GJ4216C81E104KA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJ4216C81E104KA01D
Capacitors - Ceramic Capacitors GJ4216C81E104KA01D
CAP CER 0.1UF 25V X6S 0805

CAP CER 0.1UF 25V X6S 0805

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJ4216C81E104KA01DTR-ND 1337093-GJ4216C81E104KA01D 60-GJ4216C81E104KA01D GJ4216C81E104KA01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.1UF 25V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details