Murata Electronics Ceramic Capacitors GCQ1555C1HR95WB01D

Description
0.95pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.95pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17566-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17566-1-ND
Ceramic Capacitors 490-17566-1-ND
0.95pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.95pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17566-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17566-6-ND
Ceramic Capacitors 490-17566-6-ND
0.95pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.95pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17566-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17566-2-ND
Ceramic Capacitors 490-17566-2-ND
0.95pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.95pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCQ1555C1HR95WB01D
CAP CER 0.95PF 50V C0G/NP0 0402

CAP CER 0.95PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - GCQ1555C1HR95WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCQ1555C1HR95WB01D
Ceramic Capacitors GCQ1555C1HR95WB01D
CAP CER 0.95PF 50V C0G/NP0 0402

CAP CER 0.95PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17566-1-ND 490-17566-6-ND GCQ1555C1HR95WB01D GCQ1555C1HR95WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive High Frequency; Automotive; RF, Microwave, High Frequency, Automotive High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details