Murata Electronics Ceramic Capacitors GCQ1555C1HR39CB01D

Description
0.39pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.39pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17548-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17548-2-ND
Ceramic Capacitors 490-17548-2-ND
0.39pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.39pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17548-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17548-1-ND
Ceramic Capacitors 490-17548-1-ND
0.39pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.39pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17548-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17548-6-ND
Ceramic Capacitors 490-17548-6-ND
0.39pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.39pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCQ1555C1HR39CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCQ1555C1HR39CB01D
Ceramic Capacitors GCQ1555C1HR39CB01D
CAP CER 0.39PF 50V C0G/NP0 0402

CAP CER 0.39PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17548-2-ND 490-17548-6-ND GCQ1555C1HR39CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1913115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details