Murata Electronics Ceramic Capacitors GCQ1555C1HR30BB01D

Description
CAP CER 0.3PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 0.3PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCQ1555C1HR30BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.3PF 50V C0G/NP0 0402

CAP CER 0.3PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1HR30BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1HR30BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.3PF 50V C0G/NP0 0402

CAP CER 0.3PF 50V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCQ1555C1HR30BB01D
CAP CER 0.3PF 50V C0G/NP0 0402

CAP CER 0.3PF 50V C0G/NP0 0402

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCQ1555C1HR30BB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCQ1555C1HR30BB01D
50V 0.3pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 0.3pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCQ1555C1HR30BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCQ1555C1HR30BB01D
Ceramic Capacitors GCQ1555C1HR30BB01D
CAP CER 0.3PF 50V C0G/NP0 0402

CAP CER 0.3PF 50V C0G/NP0 0402

Supplier's Site Datasheet
CAP CER 0.3PF 50V C0G/NP0 0402 - 535-GCQ1555C1HR30BB01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.3PF 50V C0G/NP0 0402
535-GCQ1555C1HR30BB01D
CAP CER 0.3PF 50V C0G/NP0 0402 535-GCQ1555C1HR30BB01D
CAP CER 0.3PF 50V C0G/NP0 0402

CAP CER 0.3PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCQ1555C1HR30BB01DDKR-ND 490-GCQ1555C1HR30BB01DTR-ND GCQ1555C1HR30BB01D GCQ1555C1HR30BB01D GCQ1555C1HR30BB01D 535-GCQ1555C1HR30BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors CAP CER 0.3PF 50V C0G/NP0 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive High Frequency; Automotive; RF, Microwave, High Frequency, Automotive High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 108SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers