7.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 7.4PF 50V C0G/NP0 0402
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GCQ1555C1H7R4WB01D-ND | GCQ1555C1H7R4WB01D |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave; Automotive | High Frequency; Automotive; RF, Microwave, High Frequency, Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 50 volts | 50 volts |