Murata Electronics Ceramic Capacitors GCQ1555C1H120FB01D

Description
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCQ1555C1H120FB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H120FB01DTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCQ1555C1H120FB01DCT-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCQ1555C1H120FB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCQ1555C1H120FB01D
Ceramic Capacitors GCQ1555C1H120FB01D
CAP CER 12PF 50V C0G/NP0 0402

CAP CER 12PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4884 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4884
Cap, Aec-Q200, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4884
CAP, AEC-Q200, 12PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 12PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCQ1555C1H120FB01DDKR-ND 490-GCQ1555C1H120FB01DTR-ND GCQ1555C1H120FB01D 92AH4884
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details