CAP CER 1.5PF 50V C0G 0201
CAP CER 1.5PF 50V C0G 0201
CAP CER 1.5PF 50V C0G 0201
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GCQ0335C1H1R5BB01DTR-ND | 490-GCQ0335C1H1R5BB01DDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave; Automotive | High Frequency; RF / Microwave; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 50 volts | 50 volts |