Murata Electronics Ceramic Capacitors - GCM43D7U2J223JX01L GCM43D7U2J223JX01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872678-GCM43D7U2J223 JX01L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GCM43D7U2J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GCM43D7U2J223JX0 1L, 490-GCM43D7U2J223JX0 1L-ND, 490-GCM43D7U2J223JX0 1LTR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872678-GCM43D7U2J223 JX01L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GCM43D7U2J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GCM43D7U2J223JX0 1L, 490-GCM43D7U2J223JX0 1L-ND, 490-GCM43D7U2J223JX0 1LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM43D7U2J223JX01L - 872678-GCM43D7U2J223JX01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM43D7U2J223JX01L
872678-GCM43D7U2J223JX01L
Ceramic Capacitors - GCM43D7U2J223JX01L 872678-GCM43D7U2J223JX01L
Manufacturer: Murata Electronics North America Win Source Part Number: 872678-GCM43D7U2J223 JX01L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GCM43D7U2J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GCM43D7U2J223JX0 1L, 490-GCM43D7U2J223JX0 1L-ND, 490-GCM43D7U2J223JX0 1LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 872678-GCM43D7U2J223JX01L
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GCM43D7U2J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GCM43D7U2J223JX01L, 490-GCM43D7U2J223JX01L-ND, 490-GCM43D7U2J223JX01LTR

Buy Now
Singapore, Singapore
0.022UF 630V Capacitor
60-GCM43D7U2J223JX01L
0.022UF 630V Capacitor 60-GCM43D7U2J223JX01L
CAP CER 0.022UF 630V U2J 1812 Product overview: GCM43D7U2J223JX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM43D7U2J223JX01 L can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 630V U2J 1812 Product overview: GCM43D7U2J223JX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM43D7U2J223JX01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM43D7U2J223JX01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 872678-GCM43D7U2J223JX01L 60-GCM43D7U2J223JX01L 490-GCM43D7U2J223JX01LTR-ND
Product Name Ceramic Capacitors - GCM43D7U2J223JX01L 0.022UF 630V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers