Murata Electronics OEM Parts - OEM Parts (F - I) - GCM32ER71H105KA01L GCM32ER71H105KA01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060554-GCM32ER71H10 5KA01L Termination: SMD/SMT Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Categories: OEM Parts(F-I) Case / Package: 1210 Case / Package: 3225 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1210
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060554-GCM32ER71H10 5KA01L Termination: SMD/SMT Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Categories: OEM Parts(F-I) Case / Package: 1210 Case / Package: 3225 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1210
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GCM32ER71H105KA01L - 1060554-GCM32ER71H105KA01L - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GCM32ER71H105KA01L
1060554-GCM32ER71H105KA01L
OEM Parts - OEM Parts (F - I) - GCM32ER71H105KA01L 1060554-GCM32ER71H105KA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060554-GCM32ER71H10 5KA01L Termination: SMD/SMT Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Categories: OEM Parts(F-I) Case / Package: 1210 Case / Package: 3225 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1210

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060554-GCM32ER71H105KA01L
Termination: SMD/SMT
Voltage Rating: 50 V
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Categories: OEM Parts(F-I)
Case / Package: 1210
Case / Package: 3225
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1060554-GCM32ER71H105KA01L
Product Name OEM Parts - OEM Parts (F - I) - GCM32ER71H105KA01L
Unlock Full Specs
to access all available technical data