Murata Electronics 22UF 10V Capacitor GCM32ER71A226ME12L

Description
CAP CER 22UF 10V X7R 1210 Product overview: GCM32ER71A226ME12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32ER71A226ME12 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 10V X7R 1210 Product overview: GCM32ER71A226ME12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32ER71A226ME12 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 10V Capacitor
60-GCM32ER71A226ME12L
22UF 10V Capacitor 60-GCM32ER71A226ME12L
CAP CER 22UF 10V X7R 1210 Product overview: GCM32ER71A226ME12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32ER71A226ME12 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X7R 1210 Product overview: GCM32ER71A226ME12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32ER71A226ME12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14538-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14538-2-ND
Ceramic Capacitors 490-14538-2-ND
22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14538-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14538-6-ND
Ceramic Capacitors 490-14538-6-ND
22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14538-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14538-1-ND
Ceramic Capacitors 490-14538-1-ND
22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM32ER71A226ME12L - 872677-GCM32ER71A226ME12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM32ER71A226ME12L
872677-GCM32ER71A226ME12L
Ceramic Capacitors - GCM32ER71A226ME12L 872677-GCM32ER71A226ME12L
Manufacturer: Murata Electronics North America Win Source Part Number: 872677-GCM32ER71A226 ME12L Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM32ER71A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14538-1, 490-14538-2, GCM32ER71A226ME12L-N D, 490-14538-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872677-GCM32ER71A226ME12L
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM32ER71A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14538-1, 490-14538-2, GCM32ER71A226ME12L-ND, 490-14538-6

Buy Now Datasheet
Ceramic Capacitors - GCM32ER71A226ME12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32ER71A226ME12L
Ceramic Capacitors GCM32ER71A226ME12L
CAP CER 22UF 10V X7R 1210

CAP CER 22UF 10V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM32ER71A226ME12L 490-14538-2-ND 490-14538-6-ND 872677-GCM32ER71A226ME12L GCM32ER71A226ME12L
Product Name 22UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM32ER71A226ME12L Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 106MABA02KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details