Murata Power Solutions 22UF 10V Capacitor GCM32ER71A226KE12L

Description
CAP CER 22UF 10V X7R 1210 Product overview: GCM32ER71A226KE12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32ER71A226KE12 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 10V X7R 1210 Product overview: GCM32ER71A226KE12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32ER71A226KE12 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 10V Capacitor
60-GCM32ER71A226KE12L
22UF 10V Capacitor 60-GCM32ER71A226KE12L
CAP CER 22UF 10V X7R 1210 Product overview: GCM32ER71A226KE12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32ER71A226KE12 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X7R 1210 Product overview: GCM32ER71A226KE12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32ER71A226KE12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235105 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235105
MLCCs - Multilayer Ceramic Capacitors 7235105
Murata GCM32ER71A226KE12L

Murata GCM32ER71A226KE12L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235105P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235105P
MLCCs - Multilayer Ceramic Capacitors 7235105P
Murata GCM32ER71A226KE12L

Murata GCM32ER71A226KE12L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693976 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693976
MLCCs - Multilayer Ceramic Capacitors 1693976
Murata GCM32ER71A226KE12L

Murata GCM32ER71A226KE12L

Supplier's Site
Ceramic Capacitors - 490-4797-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4797-2-ND
Ceramic Capacitors 490-4797-2-ND
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4797-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4797-6-ND
Ceramic Capacitors 490-4797-6-ND
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4797-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4797-1-ND
Ceramic Capacitors 490-4797-1-ND
22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 974233-GCM32ER71A226KE12L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974233-GCM32ER71A226KE12L
Capacitors - Ceramic Capacitors 974233-GCM32ER71A226KE12L
Win Source Part Number: 974233-GCM32ER71A226 KE12L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.106" (2.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4797-1,490-4797- 6,490-4797-2 Base Product Number: GCM32ER71A

Win Source Part Number: 974233-GCM32ER71A226KE12L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.106" (2.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4797-1,490-4797-6,490-4797-2
Base Product Number: GCM32ER71A

Buy Now Datasheet
Cap, 22Μf, 10V, 10%, X7R, 1210; Capacitance Murata - 06AC6024 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 10%, X7R, 1210; Capacitance Murata
06AC6024
Cap, 22Μf, 10V, 10%, X7R, 1210; Capacitance Murata 06AC6024
CAP, 22µF, 10V, 10%, X7R, 1210; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22µF, 10V, 10%, X7R, 1210; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 10V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4295 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Mlcc, 1210 Rohs Compliant Murata
64AJ4295
Cap, 22Uf, 10V, Mlcc, 1210 Rohs Compliant Murata 64AJ4295
CAP, 22UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 22UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM32ER71A226KE12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32ER71A226KE12L
Ceramic Capacitors GCM32ER71A226KE12L
CAP CER 22UF 10V X7R 1210

CAP CER 22UF 10V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM32ER71A226KE12L 7235105 7235105P 490-4797-2-ND 490-4797-6-ND 974233-GCM32ER71A226KE12L 06AC6024 64AJ4295 GCM32ER71A226KE12L
Product Name 22UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 22Μf, 10V, 10%, X7R, 1210; Capacitance Murata Cap, 22Uf, 10V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details