Murata Electronics Connectors,Interconnects GCM32ER70J476ME19K

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 440210 Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 440210 Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 440210 Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 440210
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 461-1217-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details