47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 47UF 6.3V X7R 1210 Product overview: GCM32ER70J476KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32ER70J476KE19
Murata GCM32ER70J476KE19L
Murata GCM32ER70J476KE19L
Murata GCM32ER70J476KE19L
Manufacturer: Murata Electronics North America
Win Source Part Number: 1177059-GCM32ER70J47
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: Automotive
Capacitance: 47μF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.106" (2.70mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
6.3V 47uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 47µF, 6.3V, 10%, X7R, 1210; Capacitance:47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes
CAP, 47UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES
CAP CER 47UF 6.3V X7R 1210
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-4844-1-ND | 490-4844-6-ND | 60-GCM32ER70J476KE19L | 1140371P | 1140371 | 1177059-GCM32ER70J476KE19L | GCM32ER70J476KE19L | 06AC6022 | 64AJ4294 | GCM32ER70J476KE19L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 47UF 6.3V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors - GCM32ER70J476KE19L | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 47Μf, 6.3V, 10%, X7R, 1210; Capacitance Murata | Cap, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |