Murata Electronics Capacitors - Ceramic Capacitors GCM32EC7YA106KA03L

Description
Win Source Part Number: 998858-GCM32EC7YA106 KA03L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.106" (2.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14537-1,490-1453 7-2,GCM32EC7YA106KA0 3L-ND,490-14537-6 Base Product Number: GCM32EC7YA
Request a Quote Datasheet
Description
Win Source Part Number: 998858-GCM32EC7YA106 KA03L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.106" (2.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14537-1,490-1453 7-2,GCM32EC7YA106KA0 3L-ND,490-14537-6 Base Product Number: GCM32EC7YA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 998858-GCM32EC7YA106KA03L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
998858-GCM32EC7YA106KA03L
Capacitors - Ceramic Capacitors 998858-GCM32EC7YA106KA03L
Win Source Part Number: 998858-GCM32EC7YA106 KA03L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.106" (2.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14537-1,490-1453 7-2,GCM32EC7YA106KA0 3L-ND,490-14537-6 Base Product Number: GCM32EC7YA

Win Source Part Number: 998858-GCM32EC7YA106KA03L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.106" (2.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14537-1,490-14537-2,GCM32EC7YA106KA03L-ND,490-14537-6
Base Product Number: GCM32EC7YA

Buy Now Datasheet
Ceramic Capacitors - 490-14537-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14537-2-ND
Ceramic Capacitors 490-14537-2-ND
10µF ±10% 35V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14537-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14537-6-ND
Ceramic Capacitors 490-14537-6-ND
10µF ±10% 35V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14537-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14537-1-ND
Ceramic Capacitors 490-14537-1-ND
10µF ±10% 35V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-GCM32EC7YA106KA03L
10UF 35V Capacitor 60-GCM32EC7YA106KA03L
CAP CER 10UF 35V X7S 1210 Product overview: GCM32EC7YA106KA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC7YA106KA03 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X7S 1210 Product overview: GCM32EC7YA106KA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC7YA106KA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477921P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477921P
MLCCs - Multilayer Ceramic Capacitors 2477921P
Murata GCM32EC7YA106KA03L

Murata GCM32EC7YA106KA03L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477920 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477920
MLCCs - Multilayer Ceramic Capacitors 2477920
Murata GCM32EC7YA106KA03L

Murata GCM32EC7YA106KA03L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477921 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477921
MLCCs - Multilayer Ceramic Capacitors 2477921
Murata GCM32EC7YA106KA03L

Murata GCM32EC7YA106KA03L

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM32EC7YA106KA03L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM32EC7YA106KA03L
35V 10uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 10uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 35V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4290 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 35V, Mlcc, 1210 Rohs Compliant Murata
64AJ4290
Cap, Aec-Q200, 10Uf, 35V, Mlcc, 1210 Rohs Compliant Murata 64AJ4290
CAP, AEC-Q200, 10UF, 35V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 35V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 35V, Mlcc, 1210 Rohs Compliant Murata - 66AJ7170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 1210 Rohs Compliant Murata
66AJ7170
Cap, 10Uf, 35V, Mlcc, 1210 Rohs Compliant Murata 66AJ7170
CAP, 10UF, 35V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 10UF, 35V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM32EC7YA106KA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32EC7YA106KA03L
Ceramic Capacitors GCM32EC7YA106KA03L
CAP CER 10UF 35V X7S 1210

CAP CER 10UF 35V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 998858-GCM32EC7YA106KA03L 490-14537-2-ND 490-14537-6-ND 60-GCM32EC7YA106KA03L 2477921P GCM32EC7YA106KA03L 64AJ4290 GCM32EC7YA106KA03L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10UF 35V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 10Uf, 35V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 336SML050MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers