Murata Electronics Connectors,Interconnects GCM32EC71H106MA03L

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) Mounting Type: Through Hole Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) Mounting Type: Through Hole Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) Mounting Type: Through Hole Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Operating Temperature: -40°C ~ 85°C
Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE)
Mounting Type: Through Hole
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T08LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8022T1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details