Murata Electronics Ceramic Capacitors GCM32EC71E226KE36K

Description
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM32EC71E226KE36KDKR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32EC71E226KE36KCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32EC71E226KE36KTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
60-GCM32EC71E226KE36K
22UF 25V Capacitor 60-GCM32EC71E226KE36K
CAP CER 22UF 25V X7S 1210 Product overview: GCM32EC71E226KE36K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC71E226KE36 K can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X7S 1210 Product overview: GCM32EC71E226KE36K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC71E226KE36K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM32EC71E226KE36K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32EC71E226KE36K
Ceramic Capacitors GCM32EC71E226KE36K
CAP CER 22UF 25V X7S 1210

CAP CER 22UF 25V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM32EC71E226KE36KDKR-ND 490-GCM32EC71E226KE36KCT-ND 60-GCM32EC71E226KE36K GCM32EC71E226KE36K
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Ceramic Capacitors - C17AH1R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details