Murata Electronics Ceramic Capacitors GCM32EC71A476KE02K

Description
47µF ±10% 10V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±10% 10V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM32EC71A476KE02KTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±10% 10V Ceramic Capacitor X7S 1210 (3225 Metric)

47µF ±10% 10V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32EC71A476KE02KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 10V X7S 1210

CAP CER 47UF 10V X7S 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32EC71A476KE02KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 10V X7S 1210

CAP CER 47UF 10V X7S 1210

Buy Now Datasheet
Singapore, Singapore
47UF 10V Capacitor
60-GCM32EC71A476KE02K
47UF 10V Capacitor 60-GCM32EC71A476KE02K
CAP CER 47UF 10V X7S 1210 Product overview: GCM32EC71A476KE02K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC71A476KE02 K can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X7S 1210 Product overview: GCM32EC71A476KE02K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC71A476KE02K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 47Uf, 10V, Mlcc, 1210 Rohs Compliant Murata - 57AK6622 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Uf, 10V, Mlcc, 1210 Rohs Compliant Murata
57AK6622
Cap, Aec-Q200, 47Uf, 10V, Mlcc, 1210 Rohs Compliant Murata 57AK6622
CAP, AEC-Q200, 47UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 47UF, 10V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM32EC71A476KE02K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32EC71A476KE02K
Ceramic Capacitors GCM32EC71A476KE02K
CAP CER 47UF 10V X7S 1210

CAP CER 47UF 10V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM32EC71A476KE02KTR-ND 490-GCM32EC71A476KE02KDKR-ND 60-GCM32EC71A476KE02K 57AK6622 GCM32EC71A476KE02K
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 10V Capacitor Cap, Aec-Q200, 47Uf, 10V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details