Murata Electronics Ceramic Capacitors GCM32E5C2J333FX0AL

Description
CAP CER 0.033UF 630V C0G 1210
Request a Quote Datasheet
Description
CAP CER 0.033UF 630V C0G 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM32E5C2J333FX0ALCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 630V C0G 1210

CAP CER 0.033UF 630V C0G 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32E5C2J333FX0ALTR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32E5C2J333FX0ALDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 630V C0G 1210

CAP CER 0.033UF 630V C0G 1210

Buy Now Datasheet
Ceramic Capacitors - GCM32E5C2J333FX0AL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32E5C2J333FX0AL
Ceramic Capacitors GCM32E5C2J333FX0AL
CAP CER 0.033UF 630V C0G 1210

CAP CER 0.033UF 630V C0G 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM32E5C2J333FX0ALCT-ND 490-GCM32E5C2J333FX0ALDKR-ND GCM32E5C2J333FX0AL
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details