Murata Electronics Ceramic Capacitors GCM32E5C2J273FX03L

Description
0.027µF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.027µF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM32E5C2J273FX03LCT-ND - DigiKey
Thief River Falls, MN, United States
0.027µF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.027µF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32E5C2J273FX03LTR-ND - DigiKey
Thief River Falls, MN, United States
0.027µF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.027µF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32E5C2J273FX03LDKR-ND - DigiKey
Thief River Falls, MN, United States
0.027µF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.027µF ±1% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM32E5C2J273FX03L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM32E5C2J273FX03L
Capacitors - Ceramic Capacitors GCM32E5C2J273FX03L
CAP CER 0.027UF 630V C0G 1210

CAP CER 0.027UF 630V C0G 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM32E5C2J273FX03LCT-ND 490-GCM32E5C2J273FX03LDKR-ND GCM32E5C2J273FX03L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details