Murata Electronics Capacitors - Ceramic Capacitors GCM32DR71E475MA55L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330901-GCM32DR71E47 5MA55L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GCM32DR71E475MA5 5L,490-GCM32DR71E475 MA55LTR,490-GCM32DR7 1E475MA55L-ND Base Product Number: GCM32DR71E Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330901-GCM32DR71E47 5MA55L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GCM32DR71E475MA5 5L,490-GCM32DR71E475 MA55LTR,490-GCM32DR7 1E475MA55L-ND Base Product Number: GCM32DR71E Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330901-GCM32DR71E475MA55L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330901-GCM32DR71E475MA55L
Capacitors - Ceramic Capacitors 1330901-GCM32DR71E475MA55L
Manufacturer: Murata Electronics Win Source Part Number: 1330901-GCM32DR71E47 5MA55L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GCM32DR71E475MA5 5L,490-GCM32DR71E475 MA55LTR,490-GCM32DR7 1E475MA55L-ND Base Product Number: GCM32DR71E Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330901-GCM32DR71E475MA55L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GCM32DR71E475MA55L,490-GCM32DR71E475MA55LTR,490-GCM32DR71E475MA55L-ND
Base Product Number: GCM32DR71E
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now
Ceramic Capacitors - 490-GCM32DR71E475MA55LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-GCM32DR71E475MA55L
4.7UF 25V Capacitor 60-GCM32DR71E475MA55L
CAP CER 4.7UF 25V X7R 1210 Product overview: GCM32DR71E475MA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32DR71E475MA55 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X7R 1210 Product overview: GCM32DR71E475MA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32DR71E475MA55L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1330901-GCM32DR71E475MA55L 490-GCM32DR71E475MA55LTR-ND 60-GCM32DR71E475MA55L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 4.7UF 25V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Packing Method Tape Reel; Reel - TR Tape Reel Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details