Murata Electronics Capacitors - Ceramic Capacitors GCM32DC72A475KE02L

Description
Win Source Part Number: 959156-GCM32DC72A475 KE02L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): GCM32DC72A475KE02LGC M32DC72A475KE02L.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14484-1,490-1448 4-6,490-14484-2 Base Product Number: GCM32DC72A
Request a Quote Datasheet
Description
Win Source Part Number: 959156-GCM32DC72A475 KE02L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): GCM32DC72A475KE02LGC M32DC72A475KE02L.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14484-1,490-1448 4-6,490-14484-2 Base Product Number: GCM32DC72A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 959156-GCM32DC72A475KE02L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
959156-GCM32DC72A475KE02L
Capacitors - Ceramic Capacitors 959156-GCM32DC72A475KE02L
Win Source Part Number: 959156-GCM32DC72A475 KE02L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): GCM32DC72A475KE02LGC M32DC72A475KE02L.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14484-1,490-1448 4-6,490-14484-2 Base Product Number: GCM32DC72A

Win Source Part Number: 959156-GCM32DC72A475KE02L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): GCM32DC72A475KE02LGCM32DC72A475KE02L.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14484-1,490-14484-6,490-14484-2
Base Product Number: GCM32DC72A

Buy Now Datasheet
Singapore, Singapore
4.7UF 100V Capacitor
60-GCM32DC72A475KE02L
4.7UF 100V Capacitor 60-GCM32DC72A475KE02L
CAP CER 4.7UF 100V X7S 1210 Product overview: GCM32DC72A475KE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32DC72A475KE02 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7S 1210 Product overview: GCM32DC72A475KE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32DC72A475KE02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477911 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477911
MLCCs - Multilayer Ceramic Capacitors 2477911
Murata GCM32DC72A475KE02L

Murata GCM32DC72A475KE02L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477912P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477912P
MLCCs - Multilayer Ceramic Capacitors 2477912P
Murata GCM32DC72A475KE02L

Murata GCM32DC72A475KE02L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477912 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477912
MLCCs - Multilayer Ceramic Capacitors 2477912
Murata GCM32DC72A475KE02L

Murata GCM32DC72A475KE02L

Supplier's Site
Ceramic Capacitors - 490-14484-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14484-6-ND
Ceramic Capacitors 490-14484-6-ND
4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14484-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14484-2-ND
Ceramic Capacitors 490-14484-2-ND
4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14484-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14484-1-ND
Ceramic Capacitors 490-14484-1-ND
4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM32DC72A475KE02L
CAP CER 4.7UF 100V X7S 1210

CAP CER 4.7UF 100V X7S 1210

Supplier's Site
Ceramic Capacitors - GCM32DC72A475KE02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32DC72A475KE02L
Ceramic Capacitors GCM32DC72A475KE02L
CAP CER 4.7UF 100V X7S 1210

CAP CER 4.7UF 100V X7S 1210

Supplier's Site Datasheet
Cap, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata - 66AJ7169 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata
66AJ7169
Cap, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata 66AJ7169
CAP, 4.7UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 4.7UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4289 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata
64AJ4289
Cap, Aec-Q200, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata 64AJ4289
CAP, AEC-Q200, 4.7UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 959156-GCM32DC72A475KE02L 60-GCM32DC72A475KE02L 2477911 490-14484-6-ND 490-14484-2-ND GCM32DC72A475KE02L GCM32DC72A475KE02L 66AJ7169
Product Name Capacitors - Ceramic Capacitors 4.7UF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF3R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details