CAP CER 10000PF 630V U2J 1210
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GCM32D7U2J103JX01KTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |