Murata Electronics Ceramic Capacitors GCM32D5C3A562GX01L

Description
CAP CER 5600PF 1KV C0G/NP0 1210
Request a Quote Datasheet
Description
CAP CER 5600PF 1KV C0G/NP0 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM32D5C3A562GX01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 1KV C0G/NP0 1210

CAP CER 5600PF 1KV C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32D5C3A562GX01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 1KV C0G/NP0 1210

CAP CER 5600PF 1KV C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32D5C3A562GX01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 1KV C0G/NP0 1210

CAP CER 5600PF 1KV C0G/NP0 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM32D5C3A562GX01LCT-ND 490-GCM32D5C3A562GX01LDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers