Murata Electronics Ceramic Capacitors GCM31MR91H224KA37L

Description
CAP CER 0.22UF 50V X8R 1206
Request a Quote Datasheet
Description
CAP CER 0.22UF 50V X8R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM31MR91H224KA37LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 50V X8R 1206

CAP CER 0.22UF 50V X8R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31MR91H224KA37LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 50V X8R 1206

CAP CER 0.22UF 50V X8R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GCM31MR91H224KA37LTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM31MR91H224KA37L
CAP CER 0.22UF 50V X8R 1206

CAP CER 0.22UF 50V X8R 1206

Supplier's Site
Ceramic Capacitors - GCM31MR91H224KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31MR91H224KA37L
Ceramic Capacitors GCM31MR91H224KA37L
CAP CER 0.22UF 50V X8R 1206

CAP CER 0.22UF 50V X8R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM31MR91H224KA37LCT-ND 490-GCM31MR91H224KA37LDKR-ND GCM31MR91H224KA37L GCM31MR91H224KA37L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers