Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM31MR72A224KA37L

Description
Murata GCM31MR72A224KA37L
Request a Quote Datasheet
Description
Murata GCM31MR72A224KA37L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8202920 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202920
MLCCs - Multilayer Ceramic Capacitors 8202920
Murata GCM31MR72A224KA37L

Murata GCM31MR72A224KA37L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8202920P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202920P
MLCCs - Multilayer Ceramic Capacitors 8202920P
Murata GCM31MR72A224KA37L

Murata GCM31MR72A224KA37L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706101 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706101
MLCCs - Multilayer Ceramic Capacitors 1706101
Murata GCM31MR72A224KA37L

Murata GCM31MR72A224KA37L

Supplier's Site
Ceramic Capacitors - 490-4975-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4975-1-ND
Ceramic Capacitors 490-4975-1-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4975-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4975-2-ND
Ceramic Capacitors 490-4975-2-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4975-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4975-6-ND
Ceramic Capacitors 490-4975-6-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 100V Capacitor
60-GCM31MR72A224KA37L
0.22UF 100V Capacitor 60-GCM31MR72A224KA37L
CAP CER 0.22UF 100V X7R 1206 Product overview: GCM31MR72A224KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR72A224KA37 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 100V X7R 1206 Product overview: GCM31MR72A224KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR72A224KA37L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 967722-GCM31MR72A224KA37L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
967722-GCM31MR72A224KA37L
Capacitors - Ceramic Capacitors 967722-GCM31MR72A224KA37L
Win Source Part Number: 967722-GCM31MR72A224 KA37L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4975-1,490-4975- 2,490-4975-6 Base Product Number: GCM31MR72A

Win Source Part Number: 967722-GCM31MR72A224KA37L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.049" (1.25mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4975-1,490-4975-2,490-4975-6
Base Product Number: GCM31MR72A

Buy Now Datasheet
Ceramic Capacitors - GCM31MR72A224KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31MR72A224KA37L
Ceramic Capacitors GCM31MR72A224KA37L
CAP CER 0.22UF 100V X7R 1206

CAP CER 0.22UF 100V X7R 1206

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Gcm Series, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Murata - 55Y9837 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Gcm Series, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Murata
55Y9837
Smd Multilayer Ceramic Capacitor, Gcm Series, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Murata 55Y9837
SMD Multilayer Ceramic Capacitor, GCM Series, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GCM Series, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
64AJ4286
Cap, 0.22Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 64AJ4286
CAP, 0.22UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.22UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8202920 8202920P 490-4975-1-ND 490-4975-6-ND 60-GCM31MR72A224KA37L 967722-GCM31MR72A224KA37L GCM31MR72A224KA37L 55Y9837 64AJ4286
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.22UF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Gcm Series, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Murata Cap, 0.22Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202U200EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details