Murata Electronics Ceramic Capacitors GCM31MR71H684KA55L

Description
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12662-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12662-2-ND
Ceramic Capacitors 490-12662-2-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12662-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12662-6-ND
Ceramic Capacitors 490-12662-6-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12662-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12662-1-ND
Ceramic Capacitors 490-12662-1-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.68UF 50V Capacitor
60-GCM31MR71H684KA55L
0.68UF 50V Capacitor 60-GCM31MR71H684KA55L
CAP CER 0.68UF 50V X7R 1206 Product overview: GCM31MR71H684KA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71H684KA55 L can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 50V X7R 1206 Product overview: GCM31MR71H684KA55L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71H684KA55L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331075-GCM31MR71H684KA55L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331075-GCM31MR71H684KA55L
Capacitors - Ceramic Capacitors 1331075-GCM31MR71H684KA55L
Manufacturer: Murata Electronics Win Source Part Number: 1331075-GCM31MR71H68 4KA55L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 0.68 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.049" (1.25mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GCM31MR71H684KA55L-N D,490-12662-6,490-12 662-2,490-12662-1 Base Product Number: GCM31MR71H Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331075-GCM31MR71H684KA55L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 0.68 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.049" (1.25mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GCM31MR71H684KA55L-ND,490-12662-6,490-12662-2,490-12662-1
Base Product Number: GCM31MR71H
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GCM31MR71H684KA55L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31MR71H684KA55L
Ceramic Capacitors GCM31MR71H684KA55L
CAP CER 0.68UF 50V X7R 1206

CAP CER 0.68UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12662-2-ND 490-12662-6-ND 60-GCM31MR71H684KA55L 1331075-GCM31MR71H684KA55L GCM31MR71H684KA55L
Product Name Ceramic Capacitors Ceramic Capacitors 0.68UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C11AH6R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details